Vishay Precision Group Resistors - Chip Resistor - Surface Mount TNPW1206100KBEEN

Description
Win Source Part Number: 959584-TNPW1206100KB EEN Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RT1206BRD07100KL; RT1206FRE07100KL; MCA12060C1003FP500; ERJ-8ENF1003V; CRCW1206100KFKEA; RC1206FR-07100KLTNPW 1206100KBEEN.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3832-1,541-3832- 2,TNPW1206 100K 0.1% T9 E52 E3,TNPW1206100KBEEN- ND,541-3832-6 Base Product Number: TNPW1206
Request a Quote Datasheet
Description
Win Source Part Number: 959584-TNPW1206100KB EEN Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RT1206BRD07100KL; RT1206FRE07100KL; MCA12060C1003FP500; ERJ-8ENF1003V; CRCW1206100KFKEA; RC1206FR-07100KLTNPW 1206100KBEEN.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3832-1,541-3832- 2,TNPW1206 100K 0.1% T9 E52 E3,TNPW1206100KBEEN- ND,541-3832-6 Base Product Number: TNPW1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959584-TNPW1206100KBEEN
Resistors - Chip Resistor - Surface Mount 959584-TNPW1206100KBEEN
Win Source Part Number: 959584-TNPW1206100KB EEN Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): RT1206BRD07100KL; RT1206FRE07100KL; MCA12060C1003FP500; ERJ-8ENF1003V; CRCW1206100KFKEA; RC1206FR-07100KLTNPW 1206100KBEEN.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-3832-1,541-3832- 2,TNPW1206 100K 0.1% T9 E52 E3,TNPW1206100KBEEN- ND,541-3832-6 Base Product Number: TNPW1206

Win Source Part Number: 959584-TNPW1206100KBEEN
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): RT1206BRD07100KL; RT1206FRE07100KL; MCA12060C1003FP500; ERJ-8ENF1003V; CRCW1206100KFKEA; RC1206FR-07100KLTNPW1206100KBEEN.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-3832-1,541-3832-2,TNPW1206 100K 0.1% T9 E52 E3,TNPW1206100KBEEN-ND,541-3832-6
Base Product Number: TNPW1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3832-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3832-1-ND
Chip Resistor - Surface Mount 541-3832-1-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3832-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3832-6-ND
Chip Resistor - Surface Mount 541-3832-6-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3832-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3832-2-ND
Chip Resistor - Surface Mount 541-3832-2-ND
100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 200V 0.25W Resistor - 52-TNPW1206100KBEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 0.25W Resistor
52-TNPW1206100KBEEN
SMD 200V 0.25W Resistor 52-TNPW1206100KBEEN
1206 Thin Film Resistor, 100kΩ, 1%, 200V, 0.25W, SMD Product overview: TNPW1206100KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206100KBEEN can be used for catalog matching and distributor lookup.

1206 Thin Film Resistor, 100kΩ, 1%, 200V, 0.25W, SMD Product overview: TNPW1206100KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206100KBEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2620860 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620860
Surface Mount Resistors 2620860
Vishay TNPW1206100KBEEN

Vishay TNPW1206100KBEEN

Supplier's Site
Surface Mount Resistors - 2620861 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620861
Surface Mount Resistors 2620861
Vishay TNPW1206100KBEEN

Vishay TNPW1206100KBEEN

Supplier's Site
Surface Mount Resistors - 2620861P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620861P
Surface Mount Resistors 2620861P
Vishay TNPW1206100KBEEN

Vishay TNPW1206100KBEEN

Supplier's Site
RES 100K OHM 1/4W 0.1% 1206 - TNPW1206100KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 0.1% 1206
TNPW1206100KBEEN
RES 100K OHM 1/4W 0.1% 1206 TNPW1206100KBEEN
RES 100Kohm 1/4W 0.1% 1206

RES 100Kohm 1/4W 0.1% 1206

Supplier's Site
Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay - 50X8273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay
50X8273
Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay 50X8273
RES, 100K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 0.1%, 0.4W, 1206, THIN FILM; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 959584-TNPW1206100KBEEN 541-3832-1-ND 52-TNPW1206100KBEEN 2620860 TNPW1206100KBEEN 50X8273
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 200V 0.25W Resistor Surface Mount Resistors RES 100K OHM 1/4W 0.1% 1206 Res, 100K, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) THIN FILM Thin Film (Chip); Thin Film Thin Film (Chip)
Resistance Range 100000 ohms 100000 ohms 1.00E-4 ohms 100000 ohms 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 1 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.2500 watts 0.5200 watts 0.4000 watts 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1004FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details