Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:1kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.12... TNPW12061001BT9ET1-E3

Description
Thin Film ResistorSeries:TNPW; Resistance:1kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.12...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:1kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.12...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:1kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.12... - TNPW12061001BT9ET1-E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:1kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.12...
TNPW12061001BT9ET1-E3
Thin Film ResistorSeries:TNPW; Resistance:1kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.12... TNPW12061001BT9ET1-E3
Thin Film ResistorSeries:TNPW; Resistance:1kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.12...

Thin Film ResistorSeries:TNPW; Resistance:1kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.12...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12061001BT9ET1-E3
Product Name Thin Film ResistorSeries:TNPW; Resistance:1kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.12...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details