Vishay Precision Group RES 9.88K OHM 1/8W 0.1% 0805 TNPW08059K88BEEN

Description
RES 9.88Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 9.88Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.88K OHM 1/8W 0.1% 0805 - TNPW08059K88BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.88K OHM 1/8W 0.1% 0805
TNPW08059K88BEEN
RES 9.88K OHM 1/8W 0.1% 0805 TNPW08059K88BEEN
RES 9.88Kohm 1/8W 0.1% 0805

RES 9.88Kohm 1/8W 0.1% 0805

Supplier's Site
SMD 5W Resistor - 52-TNPW08059K88BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-TNPW08059K88BEEN
SMD 5W Resistor 52-TNPW08059K88BEEN
Res Thin Film 0805 9.88K Ohm 0.1% 1/5W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW08059K88BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08059K88BEEN can be used for catalog matching and distributor lookup.

Res Thin Film 0805 9.88K Ohm 0.1% 1/5W ±25ppm/°C Molded SMD SMD Paper T/R Product overview: TNPW08059K88BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08059K88BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1894-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1894-6-ND
Chip Resistor - Surface Mount 541-1894-6-ND
9.88 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.88 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1894-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1894-1-ND
Chip Resistor - Surface Mount 541-1894-1-ND
9.88 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.88 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1894-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1894-2-ND
Chip Resistor - Surface Mount 541-1894-2-ND
9.88 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

9.88 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW08059K88BEEN
900538-TNPW08059K88BEEN
Chip Resistor - Surface Mount - TNPW08059K88BEEN 900538-TNPW08059K88BEEN
Manufacturer: Vishay Win Source Part Number: 900538-TNPW08059K88B EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 9.88 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-1894-2, 541-1894-1, 541-1894-6

Manufacturer: Vishay
Win Source Part Number: 900538-TNPW08059K88BEEN
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 9.88 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: TNPW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-1894-2, 541-1894-1, 541-1894-6

Buy Now Datasheet
Tnpw0805 9K88 0.1% T-9 E52 E3 Vishay - 50X7854 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 9K88 0.1% T-9 E52 E3 Vishay
50X7854
Tnpw0805 9K88 0.1% T-9 E52 E3 Vishay 50X7854
TNPW0805 9K88 0.1% T-9 E52 E3

TNPW0805 9K88 0.1% T-9 E52 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW08059K88BEEN 52-TNPW08059K88BEEN 541-1894-6-ND 900538-TNPW08059K88BEEN 50X7854
Product Name RES 9.88K OHM 1/8W 0.1% 0805 SMD 5W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - TNPW08059K88BEEN Tnpw0805 9K88 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 9880 ohms 9880 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1334FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details