Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08059K76DETA

Description
9.76 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
9.76 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08059K76DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08059K76DETA-ND
Chip Resistor - Surface Mount TNPW08059K76DETA-ND
9.76 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

9.76 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,9.76K,.5%,25PPM,T/R - TNPW08059K76DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,9.76K,.5%,25PPM,T/R
TNPW08059K76DETA
THIN FILM,0805,9.76K,.5%,25PPM,T/R TNPW08059K76DETA
THIN FILM,0805,9.76K,.5%, 25PPM,T/R

THIN FILM,0805,9.76K,.5%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 9.76 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C8756 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 9.76 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C8756
Tnpw, 0805, 9.76 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C8756
TNPW, 0805, 9.76 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 9.76 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08059K76DETA-ND TNPW08059K76DETA 65C8756
Product Name Chip Resistor - Surface Mount THIN FILM,0805,9.76K,.5%,25PPM,T/R Tnpw, 0805, 9.76 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details