9.65 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
THIN FILM,0805,9.65K,.5%,
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW08059K65DEEA-ND | TNPW08059K65DEEA |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,0805,9.65K,.5%,25PPM,T/R,HAZMAT |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |