Vishay Intertechnology, Inc. RES 9.53K OHM 1/8W 0.1% 0805 TNPW08059K53BETA

Description
RES 9.53Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 9.53Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1/8W 0.1% 0805 - TNPW08059K53BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1/8W 0.1% 0805
TNPW08059K53BETA
RES 9.53K OHM 1/8W 0.1% 0805 TNPW08059K53BETA
RES 9.53Kohm 1/8W 0.1% 0805

RES 9.53Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08059K53BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08059K53BETA-ND
Chip Resistor - Surface Mount TNPW08059K53BETA-ND
9.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

9.53 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08059K53BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08059K53BETA
Chip Resistor - Surface Mount TNPW08059K53BETA
RES 9.53K OHM 0.1% 1/8W 0805

RES 9.53K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW08059K53BETA TNPW08059K53BETA-ND TNPW08059K53BETA
Product Name RES 9.53K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 9530 ohms 9530 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD245GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176070-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24 ohms
View Details
3 suppliers