Vishay Intertechnology, Inc. Res Thin Film 0805 9.09K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW08059K09FHTA

Description
Res Thin Film 0805 9.09K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 9.09K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 9.09K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW08059K09FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 9.09K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW08059K09FHTA
Res Thin Film 0805 9.09K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW08059K09FHTA
Res Thin Film 0805 9.09K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 9.09K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08059K09FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08059K09FHTA-ND
Chip Resistor - Surface Mount TNPW08059K09FHTA-ND
9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08059K09FHTA TNPW08059K09FHTA-ND
Product Name Res Thin Film 0805 9.09K Ohm 1% 1/8W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1614966-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details