Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08059K09FETA

Description
9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08059K09FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08059K09FETA-ND
Chip Resistor - Surface Mount TNPW08059K09FETA-ND
9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

9.09 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 9.09K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08059K09FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08059K09FETA
RES 9.09K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08059K09FETA
RES 9.09K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 9.09K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Tnpw, 0805, 9.09 Kohm, 1%, 25 Ppm Vishay - 65C8737 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 9.09 Kohm, 1%, 25 Ppm Vishay
65C8737
Tnpw, 0805, 9.09 Kohm, 1%, 25 Ppm Vishay 65C8737
TNPW, 0805, 9.09 kOhm, 1%, 25 ppm

TNPW, 0805, 9.09 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08059K09FETA-ND TNPW08059K09FETA 65C8737
Product Name Chip Resistor - Surface Mount RES 9.09K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Tnpw, 0805, 9.09 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details