Vishay Intertechnology, Inc. RES 98.8K OHM 1/8W 0.1% 0805 TNPW080598K8BEEN

Description
RES 98.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 98.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 98.8K OHM 1/8W 0.1% 0805 - TNPW080598K8BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 98.8K OHM 1/8W 0.1% 0805
TNPW080598K8BEEN
RES 98.8K OHM 1/8W 0.1% 0805 TNPW080598K8BEEN
RES 98.8Kohm 1/8W 0.1% 0805

RES 98.8Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-1891-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1891-1-ND
Chip Resistor - Surface Mount 541-1891-1-ND
98.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

98.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1891-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1891-2-ND
Chip Resistor - Surface Mount 541-1891-2-ND
98.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

98.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1891-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1891-6-ND
Chip Resistor - Surface Mount 541-1891-6-ND
98.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

98.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080598K8BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080598K8BEEN
Chip Resistor - Surface Mount TNPW080598K8BEEN
RES 98.8K OHM 0.1% 1/8W 0805

RES 98.8K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080598K8BEEN 541-1891-1-ND TNPW080598K8BEEN
Product Name RES 98.8K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 98800 ohms 98800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details