Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805988RBETA

Description
988 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
988 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805988RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805988RBETA-ND
Chip Resistor - Surface Mount TNPW0805988RBETA-ND
988 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

988 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
High Stability Thin Film Chip Resistors, Tnpw-0805 988 .1% T-9 Rt1 Rohs Compliant Vishay - 33M8189 - Newark, An Avnet Company
Chicago, IL, United States
High Stability Thin Film Chip Resistors, Tnpw-0805 988 .1% T-9 Rt1 Rohs Compliant Vishay
33M8189
High Stability Thin Film Chip Resistors, Tnpw-0805 988 .1% T-9 Rt1 Rohs Compliant Vishay 33M8189
HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0805 988 .1% T-9 RT1 ROHS COMPLIANT: NO

HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0805 988 .1% T-9 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW0805988RBETA-ND 33M8189
Product Name Chip Resistor - Surface Mount High Stability Thin Film Chip Resistors, Tnpw-0805 988 .1% T-9 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 988 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details