Vishay Intertechnology, Inc. RES 97.6 OHM 1/8W 0.1% 0805 TNPW080597R6BETA

Description
RES 97.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 97.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/8W 0.1% 0805 - TNPW080597R6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/8W 0.1% 0805
TNPW080597R6BETA
RES 97.6 OHM 1/8W 0.1% 0805 TNPW080597R6BETA
RES 97.6ohm 1/8W 0.1% 0805

RES 97.6ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080597R6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080597R6BETA-ND
Chip Resistor - Surface Mount TNPW080597R6BETA-ND
97.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

97.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080597R6BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080597R6BETA
Chip Resistor - Surface Mount TNPW080597R6BETA
RES 97.6 OHM 0.1% 1/8W 0805

RES 97.6 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080597R6BETA TNPW080597R6BETA-ND TNPW080597R6BETA
Product Name RES 97.6 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details