Vishay Intertechnology, Inc. RES 97.6 OHM 1/8W 0.1% 0805 TNPW080597R6BEEN

Description
RES 97.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 97.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6 OHM 1/8W 0.1% 0805 - TNPW080597R6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6 OHM 1/8W 0.1% 0805
TNPW080597R6BEEN
RES 97.6 OHM 1/8W 0.1% 0805 TNPW080597R6BEEN
RES 97.6ohm 1/8W 0.1% 0805

RES 97.6ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080597R6BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080597R6BEEN-ND
Chip Resistor - Surface Mount TNPW080597R6BEEN-ND
97.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

97.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080597R6BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080597R6BEEN
Chip Resistor - Surface Mount TNPW080597R6BEEN
RES 97.6 OHM 0.1% 1/8W 0805

RES 97.6 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080597R6BEEN TNPW080597R6BEEN-ND TNPW080597R6BEEN
Product Name RES 97.6 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 97.6 ohms 97.6 ohms 97.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details