Vishay Intertechnology, Inc. Res Thin Film 0805 97.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW080597K6BETY

Description
Res Thin Film 0805 97.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 97.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 97.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW080597K6BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 97.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW080597K6BETY
Res Thin Film 0805 97.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW080597K6BETY
Res Thin Film 0805 97.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 97.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080597K6BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080597K6BETY-ND
Chip Resistor - Surface Mount TNPW080597K6BETY-ND
97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 97.6 Kohm, 0.1%, 25 Ppm Vishay - 65C8804 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 97.6 Kohm, 0.1%, 25 Ppm Vishay
65C8804
Tnpw, 0805, 97.6 Kohm, 0.1%, 25 Ppm Vishay 65C8804
TNPW, 0805, 97.6 kOhm, 0.1%, 25 ppm

TNPW, 0805, 97.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080597K6BETY TNPW080597K6BETY-ND 65C8804
Product Name Res Thin Film 0805 97.6K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 0805, 97.6 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details