Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080597K6BETA

Description
97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080597K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080597K6BETA-ND
Chip Resistor - Surface Mount TNPW080597K6BETA-ND
97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 97.6K OHM 1/8W 0.1% 0805 - TNPW080597K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/8W 0.1% 0805
TNPW080597K6BETA
RES 97.6K OHM 1/8W 0.1% 0805 TNPW080597K6BETA
RES 97.6Kohm 1/8W 0.1% 0805

RES 97.6Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 97.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8803 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 97.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8803
Tnpw, 0805, 97.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8803
TNPW, 0805, 97.6 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 97.6 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080597K6BETA-ND TNPW080597K6BETA 65C8803
Product Name Chip Resistor - Surface Mount RES 97.6K OHM 1/8W 0.1% 0805 Tnpw, 0805, 97.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details