Vishay Precision Group RES 97.6K OHM 1/8W 0.1% 0805 TNPW080597K6BEEA

Description
RES 97.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 97.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/8W 0.1% 0805 - TNPW080597K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/8W 0.1% 0805
TNPW080597K6BEEA
RES 97.6K OHM 1/8W 0.1% 0805 TNPW080597K6BEEA
RES 97.6Kohm 1/8W 0.1% 0805

RES 97.6Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-4580-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4580-6-ND
Chip Resistor - Surface Mount 541-4580-6-ND
97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4580-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4580-2-ND
Chip Resistor - Surface Mount 541-4580-2-ND
97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4580-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4580-1-ND
Chip Resistor - Surface Mount 541-4580-1-ND
97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

97.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 97K6, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 97K6, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1327
Res, Thin Film, 97K6, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1327
RES, THIN FILM, 97K6, 0.1%, 0.1W, 0805, REEL; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 97K6, 0.1%, 0.1W, 0805, REEL; Resistance:97.6kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080597K6BEEA 541-4580-6-ND 05R1327
Product Name RES 97.6K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 97K6, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 97600 ohms 97600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details