Vishay Intertechnology, Inc. Thin Film Resistors - SMD 976ohms .5% 25ppm TNPW0805976RDETA

Description
Thin Film Resistors - SMD 976ohms .5% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 976ohms .5% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 976ohms .5% 25ppm - TNPW0805976RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 976ohms .5% 25ppm
TNPW0805976RDETA
Thin Film Resistors - SMD 976ohms .5% 25ppm TNPW0805976RDETA
Thin Film Resistors - SMD 976ohms .5% 25ppm

Thin Film Resistors - SMD 976ohms .5% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805976RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805976RDETA-ND
Chip Resistor - Surface Mount TNPW0805976RDETA-ND
976 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

976 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805976RDETA TNPW0805976RDETA-ND
Product Name Thin Film Resistors - SMD 976ohms .5% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 976 ohms 976 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers