Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805976RBETA

Description
976 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
976 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805976RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805976RBETA-ND
Chip Resistor - Surface Mount TNPW0805976RBETA-ND
976 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

976 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 976 OHM 1/8W 0.1% 0805 - TNPW0805976RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/8W 0.1% 0805
TNPW0805976RBETA
RES 976 OHM 1/8W 0.1% 0805 TNPW0805976RBETA
RES 976ohm 1/8W 0.1% 0805

RES 976ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 976 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8806 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 976 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8806
Tnpw, 0805, 976 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8806
TNPW, 0805, 976 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 976 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805976RBETA-ND TNPW0805976RBETA 65C8806
Product Name Chip Resistor - Surface Mount RES 976 OHM 1/8W 0.1% 0805 Tnpw, 0805, 976 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details