Vishay Intertechnology, Inc. Res Thin Film 0805 965 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805965RBETA

Description
Res Thin Film 0805 965 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 965 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 965 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805965RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 965 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805965RBETA
Res Thin Film 0805 965 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805965RBETA
Res Thin Film 0805 965 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 965 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805965RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805965RBETA-ND
Chip Resistor - Surface Mount TNPW0805965RBETA-ND
965 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

965 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 965 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8802 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 965 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8802
Tnpw, 0805, 965 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8802
TNPW, 0805, 965 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 965 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805965RBETA TNPW0805965RBETA-ND 65C8802
Product Name Res Thin Film 0805 965 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 965 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers