Vishay Intertechnology, Inc. Res Thin Film 0805 95.3 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080595R3DETA

Description
Res Thin Film 0805 95.3 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 95.3 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 95.3 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080595R3DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 95.3 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080595R3DETA
Res Thin Film 0805 95.3 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080595R3DETA
Res Thin Film 0805 95.3 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 95.3 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080595R3DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080595R3DETA-ND
Chip Resistor - Surface Mount TNPW080595R3DETA-ND
95.3 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

95.3 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 95.3 Ohm, 0.5%, 25 Ppm Vishay - 65C8797 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 95.3 Ohm, 0.5%, 25 Ppm Vishay
65C8797
Tnpw, 0805, 95.3 Ohm, 0.5%, 25 Ppm Vishay 65C8797
TNPW, 0805, 95.3 Ohm, 0.5%, 25 ppm

TNPW, 0805, 95.3 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080595R3DETA TNPW080595R3DETA-ND 65C8797
Product Name Res Thin Film 0805 95.3 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 95.3 Ohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details