Vishay Precision Group RES 95.3K OHM 1/8W 0.1% 0805 TNPW080595K3BEEA

Description
RES 95.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 95.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/8W 0.1% 0805 - TNPW080595K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W 0.1% 0805
TNPW080595K3BEEA
RES 95.3K OHM 1/8W 0.1% 0805 TNPW080595K3BEEA
RES 95.3Kohm 1/8W 0.1% 0805

RES 95.3Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3829-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3829-2-ND
Chip Resistor - Surface Mount 541-3829-2-ND
95.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

95.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3829-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3829-6-ND
Chip Resistor - Surface Mount 541-3829-6-ND
95.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

95.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3829-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3829-1-ND
Chip Resistor - Surface Mount 541-3829-1-ND
95.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

95.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080595K3BEEA 541-3829-2-ND
Product Name RES 95.3K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details