Vishay Precision Group RES 953 OHM 1/8W 0.1% 0805 TNPW0805953RBEEA

Description
RES 953ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 953ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/8W 0.1% 0805 - TNPW0805953RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/8W 0.1% 0805
TNPW0805953RBEEA
RES 953 OHM 1/8W 0.1% 0805 TNPW0805953RBEEA
RES 953ohm 1/8W 0.1% 0805

RES 953ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805953RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805953RBEEA-ND
Chip Resistor - Surface Mount TNPW0805953RBEEA-ND
953 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

953 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 953 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R2247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 953 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R2247
Resistor, Thin Film, 953 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R2247
RESISTOR, THIN FILM, 953 OHM, 125mW, 0.1%, FULL REEL; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 953 OHM, 125mW, 0.1%, FULL REEL; Resistance:953ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805953RBEEA TNPW0805953RBEEA-ND 05R2247
Product Name RES 953 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 953 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 953 ohms 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details