Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805942RDETA

Description
942 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
942 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805942RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805942RDETA-ND
Chip Resistor - Surface Mount TNPW0805942RDETA-ND
942 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

942 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
High Stability Thin Film Chip Resistors, Tnpw-0805 942 .5% T-9 Rt1 1 Vishay - 31M1391 - Newark, An Avnet Company
Chicago, IL, United States
High Stability Thin Film Chip Resistors, Tnpw-0805 942 .5% T-9 Rt1 1 Vishay
31M1391
High Stability Thin Film Chip Resistors, Tnpw-0805 942 .5% T-9 Rt1 1 Vishay 31M1391
HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0805 942 .5% T-9 RT1 1

HIGH STABILITY THIN FILM CHIP RESISTORS, TNPW-0805 942 .5% T-9 RT1 1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW0805942RDETA-ND 31M1391
Product Name Chip Resistor - Surface Mount High Stability Thin Film Chip Resistors, Tnpw-0805 942 .5% T-9 Rt1 1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 942 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details