Vishay Intertechnology, Inc. Thin Film Resistors - SMD 93.1ohms .1% 25ppm TNPW080593R1BETY

Description
Thin Film Resistors - SMD 93.1ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 93.1ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 93.1ohms .1% 25ppm - TNPW080593R1BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 93.1ohms .1% 25ppm
TNPW080593R1BETY
Thin Film Resistors - SMD 93.1ohms .1% 25ppm TNPW080593R1BETY
Thin Film Resistors - SMD 93.1ohms .1% 25ppm

Thin Film Resistors - SMD 93.1ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW080593R1BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080593R1BETY-ND
Chip Resistor - Surface Mount TNPW080593R1BETY-ND
93.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

93.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 93.1 Ohm, 0.1%, 25 Ppm Vishay - 65C8788 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 93.1 Ohm, 0.1%, 25 Ppm Vishay
65C8788
Tnpw, 0805, 93.1 Ohm, 0.1%, 25 Ppm Vishay 65C8788
TNPW, 0805, 93.1 Ohm, 0.1%, 25 ppm

TNPW, 0805, 93.1 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080593R1BETY TNPW080593R1BETY-ND 65C8788
Product Name Thin Film Resistors - SMD 93.1ohms .1% 25ppm Chip Resistor - Surface Mount Tnpw, 0805, 93.1 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805
Resistance Range 93.1 ohms 93.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573136 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 10 ohms
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details