Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080593R1BETA

Description
93.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
93.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080593R1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080593R1BETA-ND
Chip Resistor - Surface Mount TNPW080593R1BETA-ND
93.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

93.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 93.1 OHM 1/8W 0.1% 0805 - TNPW080593R1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/8W 0.1% 0805
TNPW080593R1BETA
RES 93.1 OHM 1/8W 0.1% 0805 TNPW080593R1BETA
RES 93.1ohm 1/8W 0.1% 0805

RES 93.1ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 93.1 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8785 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 93.1 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8785
Tnpw, 0805, 93.1 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8785
TNPW, 0805, 93.1 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 93.1 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080593R1BETA-ND TNPW080593R1BETA 65C8785
Product Name Chip Resistor - Surface Mount RES 93.1 OHM 1/8W 0.1% 0805 Tnpw, 0805, 93.1 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD104JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details