Vishay Intertechnology, Inc. RES 931K OHM 1/8W 0.1% 0805 TNPW0805931KBEEA

Description
RES 931Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 931Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1/8W 0.1% 0805 - TNPW0805931KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1/8W 0.1% 0805
TNPW0805931KBEEA
RES 931K OHM 1/8W 0.1% 0805 TNPW0805931KBEEA
RES 931Kohm 1/8W 0.1% 0805

RES 931Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805931KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805931KBEEA-ND
Chip Resistor - Surface Mount TNPW0805931KBEEA-ND
931 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

931 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805931KBEEA TNPW0805931KBEEA-ND
Product Name RES 931K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 931000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details