92 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
HIGH STABILITY THIN FILM CHIP RESISTORS, 93K OHMS, 0.1 % TOLERANCE, 25 PPM/K
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW080592K0BECN-ND | 33M8122 |
| Product Name | Chip Resistor - Surface Mount | High Stability Thin Film Chip Resistors, 93K Ohms, 0.1 % Tolerance, 25 Ppm/k Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | |
| Tolerance | 0.1000 +/- % |