Vishay Intertechnology, Inc. Res Thin Film 0805 920 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805920RBETY

Description
Res Thin Film 0805 920 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 920 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 920 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW0805920RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 920 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW0805920RBETY
Res Thin Film 0805 920 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW0805920RBETY
Res Thin Film 0805 920 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 920 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805920RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805920RBETY-ND
Chip Resistor - Surface Mount TNPW0805920RBETY-ND
920 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

920 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 920 Ohm, 0.1%, 25 Ppm Vishay - 65C8780 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 920 Ohm, 0.1%, 25 Ppm Vishay
65C8780
Tnpw, 0805, 920 Ohm, 0.1%, 25 Ppm Vishay 65C8780
TNPW, 0805, 920 Ohm, 0.1%, 25 ppm

TNPW, 0805, 920 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805920RBETY TNPW0805920RBETY-ND 65C8780
Product Name Res Thin Film 0805 920 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 0805, 920 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details