Vishay Intertechnology, Inc. Vishay/DaleRES 91.0K OHM 1/8W 0.1% 0805 TNPW080591K0BETA

Description
Vishay/DaleRES 91.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
Vishay/DaleRES 91.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 91.0K OHM 1/8W 0.1% 0805 - TNPW080591K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 91.0K OHM 1/8W 0.1% 0805
TNPW080591K0BETA
Vishay/DaleRES 91.0K OHM 1/8W 0.1% 0805 TNPW080591K0BETA
Vishay/DaleRES 91.0Kohm 1/8W 0.1% 0805

Vishay/DaleRES 91.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080591K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080591K0BETA-ND
Chip Resistor - Surface Mount TNPW080591K0BETA-ND
91 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

91 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080591K0BETA TNPW080591K0BETA-ND
Product Name Vishay/DaleRES 91.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 91000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details