Vishay Intertechnology, Inc. RES 90.9 OHM 1/8W 0.1% 0805 TNPW080590R9BEEN

Description
RES 90.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 90.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/8W 0.1% 0805 - TNPW080590R9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W 0.1% 0805
TNPW080590R9BEEN
RES 90.9 OHM 1/8W 0.1% 0805 TNPW080590R9BEEN
RES 90.9ohm 1/8W 0.1% 0805

RES 90.9ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080590R9BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080590R9BEEN-ND
Chip Resistor - Surface Mount TNPW080590R9BEEN-ND
90.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080590R9BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080590R9BEEN
Chip Resistor - Surface Mount TNPW080590R9BEEN
RES 90.9 OHM 0.1% 1/8W 0805

RES 90.9 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080590R9BEEN TNPW080590R9BEEN-ND TNPW080590R9BEEN
Product Name RES 90.9 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details