Vishay Precision Group RES 90.9 OHM 1/8W 0.1% 0805 TNPW080590R9BEEA

Description
RES 90.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 90.9ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/8W 0.1% 0805 - TNPW080590R9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W 0.1% 0805
TNPW080590R9BEEA
RES 90.9 OHM 1/8W 0.1% 0805 TNPW080590R9BEEA
RES 90.9ohm 1/8W 0.1% 0805

RES 90.9ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080590R9BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080590R9BEEA-ND
Chip Resistor - Surface Mount TNPW080590R9BEEA-ND
90.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 90.9 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R3174 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 90.9 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R3174
Resistor, Thin Film, 90.9 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R3174
RESISTOR, THIN FILM, 90.9 OHM, 125mW, 0.1%, FULL REEL; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 90.9 OHM, 125mW, 0.1%, FULL REEL; Resistance:90.9ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080590R9BEEA TNPW080590R9BEEA-ND 05R3174
Product Name RES 90.9 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 90.9 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567753P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers