Vishay Intertechnology, Inc. RES 90.9K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080590K9FHTA

Description
RES 90.9K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 90.9K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080590K9FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080590K9FHTA
RES 90.9K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080590K9FHTA
RES 90.9K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 90.9K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW080590K9FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080590K9FHTA-ND
Chip Resistor - Surface Mount TNPW080590K9FHTA-ND
90.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

90.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080590K9FHTA TNPW080590K9FHTA-ND
Product Name RES 90.9K-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD625GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details