Vishay Intertechnology, Inc. Res Thin Film 0805 90.9K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R TNPW080590K9BYEA

Description
Res Thin Film 0805 90.9K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 90.9K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 90.9K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R - TNPW080590K9BYEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 90.9K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R
TNPW080590K9BYEA
Res Thin Film 0805 90.9K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R TNPW080590K9BYEA
Res Thin Film 0805 90.9K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R

Res Thin Film 0805 90.9K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080590K9BYEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080590K9BYEA-ND
Chip Resistor - Surface Mount TNPW080590K9BYEA-ND
90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080590K9BYEA TNPW080590K9BYEA-ND
Product Name Res Thin Film 0805 90.9K Ohm 0.1% 1/8W ¦10ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 8 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details