Vishay Precision Group Chip Resistor - Surface Mount TNPW080590K9BEEN

Description
90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080590K9BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080590K9BEEN-ND
Chip Resistor - Surface Mount TNPW080590K9BEEN-ND
90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:90.9kohm; Resistance Tolerance:+/- 0.1 %; Power Rat... - TNPW080590K9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:90.9kohm; Resistance Tolerance:+/- 0.1 %; Power Rat...
TNPW080590K9BEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:90.9kohm; Resistance Tolerance:+/- 0.1 %; Power Rat... TNPW080590K9BEEN
Thin Film Chip ResistorSeries:TNPW; Resistance:90.9kohm; Resistance Tolerance:+/- 0.1 %; Power Rat...

Thin Film Chip ResistorSeries:TNPW; Resistance:90.9kohm; Resistance Tolerance:+/- 0.1 %; Power Rat...

Supplier's Site
Res, Thin Film, 90K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 71M1277 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 90K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
71M1277
Res, Thin Film, 90K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 71M1277
RES, THIN FILM, 90K9, 0.1%, 0.125W, 0805, REEL; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 90K9, 0.1%, 0.125W, 0805, REEL; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 90K9, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 90K9, 0.1%, 0.125W, 0805; Resistance Vishay
71M1276
Res, Thin Film, 90K9, 0.1%, 0.125W, 0805; Resistance Vishay 71M1276
RES, THIN FILM, 90K9, 0.1%, 0.125W, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 90K9, 0.1%, 0.125W, 0805; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080590K9BEEN-ND TNPW080590K9BEEN 71M1277
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:90.9kohm; Resistance Tolerance:+/- 0.1 %; Power Rat... Res, Thin Film, 90K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details