Vishay Precision Group Surface Mount Resistors TNPW080590K9BEEA

Description
Vishay TNPW080590K9BEEA
Request a Quote Datasheet
Description
Vishay TNPW080590K9BEEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2620855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620855
Surface Mount Resistors 2620855
Vishay TNPW080590K9BEEA

Vishay TNPW080590K9BEEA

Supplier's Site
Surface Mount Resistors - 2620856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620856
Surface Mount Resistors 2620856
Vishay TNPW080590K9BEEA

Vishay TNPW080590K9BEEA

Supplier's Site
Surface Mount Resistors - 2620856P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620856P
Surface Mount Resistors 2620856P
Vishay TNPW080590K9BEEA

Vishay TNPW080590K9BEEA

Supplier's Site
RES 90.9K OHM 1/8W 0.1% 0805 - TNPW080590K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/8W 0.1% 0805
TNPW080590K9BEEA
RES 90.9K OHM 1/8W 0.1% 0805 TNPW080590K9BEEA
RES 90.9Kohm 1/8W 0.1% 0805

RES 90.9Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNP90.9KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP90.9KABCT-ND
Chip Resistor - Surface Mount TNP90.9KABCT-ND
90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP90.9KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP90.9KABDKR-ND
Chip Resistor - Surface Mount TNP90.9KABDKR-ND
90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP90.9KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP90.9KABTR-ND
Chip Resistor - Surface Mount TNP90.9KABTR-ND
90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

90.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film Resistor, 90.9Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R1296 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 90.9Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R1296
Thin Film Resistor, 90.9Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R1296
THIN FILM RESISTOR, 90.9KOHM, 125mW 0.1%, FULL REEL; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 90.9KOHM, 125mW 0.1%, FULL REEL; Resistance:90.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2620855 TNPW080590K9BEEA TNP90.9KABCT-ND 05R1296
Product Name Surface Mount Resistors RES 90.9K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Thin Film Resistor, 90.9Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 9.09E-5 ohms 90900 ohms 90900 ohms
Power Rating 0.2000 watts 8 watts 0.2600 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 2-2176094-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 205000 ohms
View Details
4 suppliers