Vishay Intertechnology, Inc. Res Thin Film 0805 909 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805909RFETA

Description
Res Thin Film 0805 909 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 909 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 909 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805909RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 909 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805909RFETA
Res Thin Film 0805 909 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805909RFETA
Res Thin Film 0805 909 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 909 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805909RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805909RFETA-ND
Chip Resistor - Surface Mount TNPW0805909RFETA-ND
909 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

909 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 909 Ohm, 1%, 25 Ppm Vishay - 65C8774 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 909 Ohm, 1%, 25 Ppm Vishay
65C8774
Tnpw, 0805, 909 Ohm, 1%, 25 Ppm Vishay 65C8774
TNPW, 0805, 909 Ohm, 1%, 25 ppm

TNPW, 0805, 909 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805909RFETA TNPW0805909RFETA-ND 65C8774
Product Name Res Thin Film 0805 909 Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 909 Ohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details