Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08058K98BETA

Description
8.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
8.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08058K98BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08058K98BETA-ND
Chip Resistor - Surface Mount TNPW08058K98BETA-ND
8.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

8.98 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 8.98K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08058K98BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 8.98K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08058K98BETA
Res Thin Film 0805 8.98K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08058K98BETA
Res Thin Film 0805 8.98K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 8.98K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 8.98 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8652 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 8.98 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8652
Tnpw, 0805, 8.98 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8652
TNPW, 0805, 8.98 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 8.98 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08058K98BETA-ND TNPW08058K98BETA 65C8652
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 8.98K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 8.98 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers