Vishay Precision Group Chip Resistor - Surface Mount TNPW08058K87BEEA

Description
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW08058K87BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08058K87BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08058K87BEEATR-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08058K87BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08058K87BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08058K87BEEADKR-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08058K87BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08058K87BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08058K87BEEACT-ND
8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 8.87K OHM 1/8W 0.1% 0805 - TNPW08058K87BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/8W 0.1% 0805
TNPW08058K87BEEA
RES 8.87K OHM 1/8W 0.1% 0805 TNPW08058K87BEEA
RES 8.87Kohm 1/8W 0.1% 0805

RES 8.87Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 8K87, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R2192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 8K87, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R2192
Res, Thin Film, 8K87, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R2192
RES, THIN FILM, 8K87, 0.1%, 0.1W, 0805, REEL; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 8K87, 0.1%, 0.1W, 0805, REEL; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW08058K87BEEATR-ND TNPW08058K87BEEA 05R2192
Product Name Chip Resistor - Surface Mount RES 8.87K OHM 1/8W 0.1% 0805 Res, Thin Film, 8K87, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details