Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08058K56BETA

Description
8.56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
8.56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08058K56BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08058K56BETA-ND
Chip Resistor - Surface Mount TNPW08058K56BETA-ND
8.56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

8.56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 8.56K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08058K56BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 8.56K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08058K56BETA
Res Thin Film 0805 8.56K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08058K56BETA
Res Thin Film 0805 8.56K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 8.56K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 8.56 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C8635 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 8.56 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C8635
Tnpw, 0805, 8.56 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C8635
TNPW, 0805, 8.56 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 8.56 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08058K56BETA-ND TNPW08058K56BETA 65C8635
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 8.56K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 8.56 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details