Vishay Intertechnology, Inc. THIN FILM,0805,8.25K,.5%,25PPM,T/R TNPW08058K25DETA

Description
THIN FILM,0805,8.25K,.5%, 25PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,8.25K,.5%, 25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,8.25K,.5%,25PPM,T/R - TNPW08058K25DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,8.25K,.5%,25PPM,T/R
TNPW08058K25DETA
THIN FILM,0805,8.25K,.5%,25PPM,T/R TNPW08058K25DETA
THIN FILM,0805,8.25K,.5%, 25PPM,T/R

THIN FILM,0805,8.25K,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08058K25DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08058K25DETA-ND
Chip Resistor - Surface Mount TNPW08058K25DETA-ND
8.25 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

8.25 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 8.25 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C8625 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 8.25 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C8625
Tnpw, 0805, 8.25 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C8625
TNPW, 0805, 8.25 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 8.25 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08058K25DETA TNPW08058K25DETA-ND 65C8625
Product Name THIN FILM,0805,8.25K,.5%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 8.25 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers