Vishay Intertechnology, Inc. THIN FILM,0805,1/10W,8.35K,.1%,25PPM,T/R TNPW08058K25BETY

Description
THIN FILM,0805,1/10W,8.35 K,.1%,25PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,1/10W,8.35 K,.1%,25PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,1/10W,8.35K,.1%,25PPM,T/R - TNPW08058K25BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1/10W,8.35K,.1%,25PPM,T/R
TNPW08058K25BETY
THIN FILM,0805,1/10W,8.35K,.1%,25PPM,T/R TNPW08058K25BETY
THIN FILM,0805,1/10W,8.35 K,.1%,25PPM,T/R

THIN FILM,0805,1/10W,8.35K,.1%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08058K25BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08058K25BETY-ND
Chip Resistor - Surface Mount TNPW08058K25BETY-ND
8.25 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

8.25 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08058K25BETY TNPW08058K25BETY-ND
Product Name THIN FILM,0805,1/10W,8.35K,.1%,25PPM,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details