Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08058K20DETA

Description
8.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
8.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08058K20DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08058K20DETA-ND
Chip Resistor - Surface Mount TNPW08058K20DETA-ND
8.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

8.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:8.2kohm; Resistance Tolerance:+/- 0.5%; Power Ratin... - TNPW08058K20DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:8.2kohm; Resistance Tolerance:+/- 0.5%; Power Ratin...
TNPW08058K20DETA
Thin Film Chip ResistorSeries:TNPW; Resistance:8.2kohm; Resistance Tolerance:+/- 0.5%; Power Ratin... TNPW08058K20DETA
Thin Film Chip ResistorSeries:TNPW; Resistance:8.2kohm; Resistance Tolerance:+/- 0.5%; Power Ratin...

Thin Film Chip ResistorSeries:TNPW; Resistance:8.2kohm; Resistance Tolerance:+/- 0.5%; Power Ratin...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08058K20DETA-ND TNPW08058K20DETA
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:8.2kohm; Resistance Tolerance:+/- 0.5%; Power Ratin...
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details