Vishay Intertechnology, Inc. RES 8.20K OHM 1/8W 0.1% 0805 TNPW08058K20BETA

Description
RES 8.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 8.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20K OHM 1/8W 0.1% 0805 - TNPW08058K20BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/8W 0.1% 0805
TNPW08058K20BETA
RES 8.20K OHM 1/8W 0.1% 0805 TNPW08058K20BETA
RES 8.20Kohm 1/8W 0.1% 0805

RES 8.20Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08058K20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08058K20BETA-ND
Chip Resistor - Surface Mount TNPW08058K20BETA-ND
8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW08058K20BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08058K20BETA
Chip Resistor - Surface Mount TNPW08058K20BETA
RES 8.2K OHM 0.1% 1/8W 0805

RES 8.2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw, 0805, 8.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 98H2477 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 8.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
98H2477
Tnpw, 0805, 8.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 98H2477
TNPW, 0805, 8.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 8.2 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW08058K20BETA TNPW08058K20BETA-ND TNPW08058K20BETA 98H2477
Product Name RES 8.20K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 0805, 8.2 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 8200 ohms 8200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details