Vishay Precision Group RES 8.20K OHM 1/8W 0.1% 0805 TNPW08058K20BEEA

Description
RES 8.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 8.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20K OHM 1/8W 0.1% 0805 - TNPW08058K20BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM 1/8W 0.1% 0805
TNPW08058K20BEEA
RES 8.20K OHM 1/8W 0.1% 0805 TNPW08058K20BEEA
RES 8.20Kohm 1/8W 0.1% 0805

RES 8.20Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-9867-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9867-2-ND
Chip Resistor - Surface Mount 541-9867-2-ND
8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9867-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9867-1-ND
Chip Resistor - Surface Mount 541-9867-1-ND
8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9867-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9867-6-ND
Chip Resistor - Surface Mount 541-9867-6-ND
8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 8.2Kohm, 125Mw, 0.1%; Resistance Vishay - 05R2176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 8.2Kohm, 125Mw, 0.1%; Resistance Vishay
05R2176
Resistor, Thin Film, 8.2Kohm, 125Mw, 0.1%; Resistance Vishay 05R2176
RESISTOR, THIN FILM, 8.2KOHM, 125mW, 0.1%; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 8.2KOHM, 125mW, 0.1%; Resistance:8.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08058K20BEEA 541-9867-2-ND 05R2176
Product Name RES 8.20K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 8.2Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 8200 ohms 8200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
3 suppliers