Vishay Intertechnology, Inc. RES 88.7K OHM 1/8W 0.1% 0805 TNPW080588K7BEEN

Description
RES 88.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 88.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/8W 0.1% 0805 - TNPW080588K7BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/8W 0.1% 0805
TNPW080588K7BEEN
RES 88.7K OHM 1/8W 0.1% 0805 TNPW080588K7BEEN
RES 88.7Kohm 1/8W 0.1% 0805

RES 88.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080588K7BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080588K7BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080588K7BEENCT-ND
RES 88.7K OHM 0.1% 0.26W 0805

RES 88.7K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080588K7BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080588K7BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080588K7BEENDKR-ND
RES 88.7K OHM 0.1% 0.26W 0805

RES 88.7K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080588K7BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080588K7BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080588K7BEENTR-ND
88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080588K7BEEN 541-TNPW080588K7BEENCT-ND
Product Name RES 88.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers