Vishay Precision Group RES 88.7K OHM 1/8W 0.1% 0805 TNPW080588K7BEEA

Description
RES 88.7Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 88.7Kohm 1/8W 0.1% 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor features a resistance value of 88.7 kΩ with a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in an 0805 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it has a maximum operating voltage of 150V. Additionally, it offers superior moisture resistivity and is AEC-Q200 qualified, ensuring performance in demanding environments. The resistor is also sulfur resistant, complying with ASTM B 809 standards.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor features a resistance value of 88.7 kΩ with a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in an 0805 package size. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial systems, and automotive electronics. The operating temperature range is from -55 °C to 155 °C, and it has a maximum operating voltage of 150V. Additionally, it offers superior moisture resistivity and is AEC-Q200 qualified, ensuring performance in demanding environments. The resistor is also sulfur resistant, complying with ASTM B 809 standards.

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/8W 0.1% 0805 - TNPW080588K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/8W 0.1% 0805
TNPW080588K7BEEA
RES 88.7K OHM 1/8W 0.1% 0805 TNPW080588K7BEEA
RES 88.7Kohm 1/8W 0.1% 0805

RES 88.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080588K7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080588K7BEEA-ND
Chip Resistor - Surface Mount TNPW080588K7BEEA-ND
88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

88.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 88K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1287 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 88K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1287
Res, Thin Film, 88K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1287
RES, THIN FILM, 88K7, 0.1%, 0.1W, 0805, REEL; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 88K7, 0.1%, 0.1W, 0805, REEL; Resistance:88.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080588K7BEEA TNPW080588K7BEEA-ND 05R1287
Product Name RES 88.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 88K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 88700 ohms 88700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details