87.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Res Thin Film 0805 87.5K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW, 0805, 87.6 kOhm, 0.1%, 25 ppm RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW080587K6BETA-ND | TNPW080587K6BETA | 65C8711 |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0805 87.5K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R | Tnpw, 0805, 87.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |