Vishay Intertechnology, Inc. RES 86.6 OHM 1/8W 0.1% 0805 TNPW080586R6BEEN

Description
RES 86.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 86.6ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/8W 0.1% 0805 - TNPW080586R6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/8W 0.1% 0805
TNPW080586R6BEEN
RES 86.6 OHM 1/8W 0.1% 0805 TNPW080586R6BEEN
RES 86.6ohm 1/8W 0.1% 0805

RES 86.6ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080586R6BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080586R6BEEN-ND
Chip Resistor - Surface Mount TNPW080586R6BEEN-ND
86.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

86.6 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080586R6BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080586R6BEEN
Chip Resistor - Surface Mount TNPW080586R6BEEN
RES 86.6 OHM 0.1% 1/8W 0805

RES 86.6 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080586R6BEEN TNPW080586R6BEEN-ND TNPW080586R6BEEN
Product Name RES 86.6 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details