Vishay Intertechnology, Inc. RES 86.6K OHM 1/8W 0.1% 0805 TNPW080586K6BEEN

Description
RES 86.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 86.6Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/8W 0.1% 0805 - TNPW080586K6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/8W 0.1% 0805
TNPW080586K6BEEN
RES 86.6K OHM 1/8W 0.1% 0805 TNPW080586K6BEEN
RES 86.6Kohm 1/8W 0.1% 0805

RES 86.6Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080586K6BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080586K6BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080586K6BEENCT-ND
RES 86.6K OHM 0.1% 0.26W 0805

RES 86.6K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080586K6BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080586K6BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080586K6BEENDKR-ND
RES 86.6K OHM 0.1% 0.26W 0805

RES 86.6K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080586K6BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080586K6BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080586K6BEENTR-ND
86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

86.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080586K6BEEN 541-TNPW080586K6BEENCT-ND
Product Name RES 86.6K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 86600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers