Vishay Intertechnology, Inc. Thin Film Resistors - SMD 866ohms .1% 25ppm TNPW0805866RFETY

Description
Thin Film Resistors - SMD 866ohms .1% 25ppm
Request a Quote
Description
Thin Film Resistors - SMD 866ohms .1% 25ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 866ohms .1% 25ppm - TNPW0805866RFETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 866ohms .1% 25ppm
TNPW0805866RFETY
Thin Film Resistors - SMD 866ohms .1% 25ppm TNPW0805866RFETY
Thin Film Resistors - SMD 866ohms .1% 25ppm

Thin Film Resistors - SMD 866ohms .1% 25ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW0805866RFETY
Product Name Thin Film Resistors - SMD 866ohms .1% 25ppm
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details