Vishay Intertechnology, Inc. RES 866K OHM 1/8W 0.1% 0805 TNPW0805866KBEEA

Description
RES 866Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 866Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/8W 0.1% 0805 - TNPW0805866KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/8W 0.1% 0805
TNPW0805866KBEEA
RES 866K OHM 1/8W 0.1% 0805 TNPW0805866KBEEA
RES 866Kohm 1/8W 0.1% 0805

RES 866Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-4578-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4578-2-ND
Chip Resistor - Surface Mount 541-4578-2-ND
866 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

866 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4578-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4578-1-ND
Chip Resistor - Surface Mount 541-4578-1-ND
866 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

866 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4578-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4578-6-ND
Chip Resistor - Surface Mount 541-4578-6-ND
866 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

866 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805866KBEEA 541-4578-2-ND
Product Name RES 866K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 866000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers